Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 60 66
Product Name Notes
IEC INSULATED T/C EXT WIRE WITH STAINLES
IEC INSULATED T/C EXT WIRE
IEC TEFLON INS EXT WIRE
INSULATED T/C WIRE. TYPE K CLASS 1 IEC C
INSULATED T/C WIRE
PVC INSULATED EXT, BRAIDED WIRE
PVC INSULATED T/C WIRE
RE-SPOOLED WIRE
SHIELDED T/C EXTENSION CABLE
SPECIAL STOCK
T TYPE THERMOCOUPLE EXTENSION WIRE
T/C EXTENSIN WIRE
T/C EXTENSION WIRE W/ SS OVERBRAID
T/C EXTENSION WIRE W/ STAIN STEEL OVERBR
T/C EXTENSION WIRE, SS BRAID
T/C EXTENSION WIRE
T/C Wire: Low Temp Wire
T/C Wire: Medium Temp Wire
T/C-EXTENSION WIRE
TWISTED AND SHIELDED T/C WIRE
Twisted Shielded UL Listed Extension Gra
TYPE T WIRE
UL LISTED,SUBJECT,13,PL TC,300V

<< Prev Next >>