Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1.5X4.0MM 100 OHM 100/PK 1/3B | |
| 1.5X4.0MM 100 OHM 100/PK CL A | |
| 2.0X10.0MM 100 OHM 100/PK 1/3B | |
| 2.0X10.0MM 100 OHM 100/PK CL A | |
| 2.0X10.0MM 500 OHM 100/PK CL B | |
| 2.0X10MM 1000 OHM 100/PK 1/3B | |
| 2.2X2.2MM 100 OHM 100/PK 1/3B | |
| 2.2X2.2MM 100 OHM 100/PK CL A | |
| 2.2X2.2MM 1000 OHM 100/PK 1/3B | |
| 2.2X2.2MM 1000 OHM 100/PK CL A | |
| 2.2X2.2MM 1000 OHM 100/PK CL B | |
| CERAMIC INS WIRE | |
| EXT GRADE WIRE W/SS OVERBRAID | |
| EXT GRADE WIRE W/TIN COPPER BRAID | |
| EXT GRADE WIRE | |
| FEP COVERED WIRE W/SS BRAID | |
| FEP COVERED WIRE W/SS OVERBRAID | |
| FEP COVERED WIRE W/TCB | |
| FEP COVERED WIRE | |
| FEP INSULATED T/C WIRE | |
| IEC INSULATED T/C WIRE, SS BRAID | |
| IEC INSULATED T/C WIRE | |
| IEC PFA INS EXT WIRE BROWN | |
| IEC PFA INS EXT WIRE ORANGE, SS OVERBRAI | |
| IEC PFA INS EXT WIRE ORANGE | |
| IEC TEFLON INS EXT WIRE BROWN | |
| IEC TEFLON INS EXT WIRE ORANGE TIN COPPE | |
| IEC TEFLON INS EXT WIRE ORANGE | |
| INSULATED T/C WIRE W/SB | |
| INSULATED T/C WIRE, NEXTEL 312 | |
| INSULATED T/C WIRE | |
| PFA INSULATED T/C WIRE | |
| RTD's: RTD Elements | |
| RTD's: RTD Wire Sensors | |
| SHIELDED T/C EXTENSION CABLE | |
| T TYPE THERMOCOUPLE EXTENSION WIRE | |
| T/C EXT WIRE | |
| T/C EXTENSION WIRE | |
| T/C Wire: Medium Temp Wire | |
| TC WIRE TYPE E, IEC, AWG20 STRANDED | |
| TEF INS EXT WIRE | |
| THIN FILM 100 OHM CLASS 1/3B | |
| TWISTED AND SHIELDED T/C WIRE W/SB | |
| TWISTED AND SHIELDED T/C WIRE | |
| TWISTED/SHIELDED T/C WIRE, IEC COLOUR TY | |
| TYPE RS WIRE OVERBRAID SS |
| << Prev | Next >> |