Ikonix USA Datasheets for Hipot Testers

Hipot testers are electrical safety test devices that perform a variety of electrical compliance tests.
Hipot Testers: Learn more

Product Name Notes
422
Meet the All-New HypotULTRA. With superior testing functionality, ease of use, and an innovative sleek design, the HypotULTRA has all of the productivity and safety enhancing features you need to...
OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester...
OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard...
OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes...
OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256...
OMNIA® II Model 8257 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8257...
The 3130 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 30 Amps of Ground Bond test current. The 3130 can be used stand alone...
The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface...
The 3765 is a 5KV AC and 6KV DC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with...
The 3770 is a 5KV AC, 6KV DC Hipot with a built-in Insulation Resistance Tester. The 3770 features an enhanced graphic LCD and can be used as a bench-top instrument...
The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232...
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top...
The 7715 is a 20 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top...
The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top...
The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has...