Ikonix USA HiPot 4045AI

Description
The 4045AI is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120V AC, 50/60 Hz Single phase Output: 0-5KV AC/DC 5mA AC Designed for the measurements required in UL and CSA approval testing, this instrument will supply 0-5000 V AC. Voltage is continuously variable with positive manual reset. Power output is 25 VA continuios. Has secondary metering and auditable as well as visual indicators. Leakage can be continuiously adjusted from 0.5 mA to 5 mA. Includes a protective case with carrying handle.
Description
The 4045AI is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120V AC, 50/60 Hz Single phase Output: 0-5KV AC/DC 5mA AC Designed for the measurements required in UL and CSA approval testing, this instrument will supply 0-5000 V AC. Voltage is continuously variable with positive manual reset. Power output is 25 VA continuios. Has secondary metering and auditable as well as visual indicators. Leakage can be continuiously adjusted from 0.5 mA to 5 mA. Includes a protective case with carrying handle.

Suppliers

Company
Product
Description
Supplier Links
HiPot 4045AI
The 4045AI is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120V AC, 50/60 Hz Single phase Output: 0-5KV AC/DC 5mA AC Designed for the measurements required in UL and CSA approval testing, this instrument will supply 0-5000 V AC. Voltage is continuously variable with positive manual reset. Power output is 25 VA continuios. Has secondary metering and auditable as well as visual indicators. Leakage can be continuiously adjusted from 0.5 mA to 5 mA. Includes a protective case with carrying handle.

The 4045AI is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 120V AC, 50/60 Hz
  • Single phase
  • Output: 0-5KV AC/DC
  • 5mA AC

Designed for the measurements required in UL and CSA approval testing, this instrument will supply 0-5000 V AC. Voltage is continuously variable with positive manual reset. Power output is 25 VA continuios. Has secondary metering and auditable as well as visual indicators. Leakage can be continuiously adjusted from 0.5 mA to 5 mA. Includes a protective case with carrying handle.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4045AI
Product Name HiPot
Types of Measurements AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 4000 volts
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
TOS9200 Series Hipot and Insulation Resistance Tester - TOS9200 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 85-130/170-250 VAC
AC Voltage Out 50 to 5000 volts
View Details
Insulation Tester - Model 5877C - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details