Ikonix USA 7-in-1 Electrical Safety Compliance Analyzer 8207

Description
OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes a built-in 500 VA AC Power source that can be used for Functional Run and Line Leakage tests. The 8207 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8207 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8207 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8207 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8207 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8207 is unique as your application and provides you with customizable features and unmatched functionality.
Description
OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes a built-in 500 VA AC Power source that can be used for Functional Run and Line Leakage tests. The 8207 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8207 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8207 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8207 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8207 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8207 is unique as your application and provides you with customizable features and unmatched functionality.

Suppliers

Company
Product
Description
Supplier Links
7-in-1 Electrical Safety Compliance Analyzer - 8207 - Ikonix USA
Lake Forest, IL, USA
7-in-1 Electrical Safety Compliance Analyzer
8207
7-in-1 Electrical Safety Compliance Analyzer 8207
OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes a built-in 500 VA AC Power source that can be used for Functional Run and Line Leakage tests. The 8207 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8207 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8207 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8207 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8207 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8207 is unique as your application and provides you with customizable features and unmatched functionality.

OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes a built-in 500 VA AC Power source that can be used for Functional Run and Line Leakage tests. The 8207 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8207 features a color TFT display that makes setting up test files, viewing results and performing tests easier than ever. It also provides a customizable “My Menu” interface, which allows you to create shortcuts to your favorite screens. Also new to the 8207 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8207 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models for a variety of specifications. Leakage measurements can be either, True RMS or PEAK as required by the IEC 60990 for measuring touch currents. The 8207 can also perform patient lead tests when combined with Associated Research’s SC6540 modular scanning matrix. The ability to perform these tests in a single instrument through one DUT connection will increase productivity and increase efficiency allowing manufacturers to save time and money. Designed around the way you test, the 8207 is unique as your application and provides you with customizable features and unmatched functionality.

Supplier's Site

Technical Specifications

  Ikonix USA
Product Category Electrical Safety Testers
Product Number 8207
Product Name 7-in-1 Electrical Safety Compliance Analyzer
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details
HiPot - V73 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details