Ikonix USA HYPOT® III 500 VA AC Hipot Tester 3780

Description
The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform 500 VA AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level 500 VA AC Hipot testing applications.
Description
The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform 500 VA AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level 500 VA AC Hipot testing applications.

Suppliers

Company
Product
Description
Supplier Links
HYPOT® III 500 VA AC Hipot Tester - 3780 - Ikonix USA
Lake Forest, IL, USA
HYPOT® III 500 VA AC Hipot Tester
3780
HYPOT® III 500 VA AC Hipot Tester 3780
The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform 500 VA AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level 500 VA AC Hipot testing applications.

The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform 500 VA AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level 500 VA AC Hipot testing applications.

Supplier's Site

Technical Specifications

  Ikonix USA
Product Category Hipot Testers
Product Number 3780
Product Name HYPOT® III 500 VA AC Hipot Tester
Types of Measurements AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.0 to 0.1000 amps
Resistance Range 1000 to 1.00E7 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - A101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Insulation Tester - 1100IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 4
Resistance Range 0.0 to 200000 kohms
View Details
HypotULTRA - 7820 - Ikonix USA
Specs
Types of Measurements AC Hipot
AC Voltage Out 5000 volts
AC Current Out 0.0300 amps
View Details