Ikonix USA HiPot 4050A

Description
The 4050A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0 to 5 kV AC Continuously adjustable Accuracy: 2% of full scale, with 2% tracking Metered The Associated Research 4050A Hi-Pot Jr. Tester is a rugged, durable and quality instrument engineered for years of productive service.
Description
The 4050A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0 to 5 kV AC Continuously adjustable Accuracy: 2% of full scale, with 2% tracking Metered The Associated Research 4050A Hi-Pot Jr. Tester is a rugged, durable and quality instrument engineered for years of productive service.

Suppliers

Company
Product
Description
Supplier Links
HiPot 4050A
The 4050A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0 to 5 kV AC Continuously adjustable Accuracy: 2% of full scale, with 2% tracking Metered The Associated Research 4050A Hi-Pot Jr. Tester is a rugged, durable and quality instrument engineered for years of productive service.

The 4050A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output: 0 to 5 kV AC
  • Continuously adjustable
  • Accuracy: 2% of full scale, with 2% tracking
  • Metered

The Associated Research 4050A Hi-Pot Jr. Tester is a rugged, durable and quality instrument engineered for years of productive service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4050A
Product Name HiPot
Unlock Full Specs
to access all available technical data