Ikonix USA HiPot 5205A

Description
The 5205A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0-5KV DC Current: 2A Input: 120V, 60 Hz, single phase 2% Accuracy The Associated Research 5205A is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.
Datasheet
Description
The 5205A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0-5KV DC Current: 2A Input: 120V, 60 Hz, single phase 2% Accuracy The Associated Research 5205A is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 5205A
The 5205A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0-5KV DC Current: 2A Input: 120V, 60 Hz, single phase 2% Accuracy The Associated Research 5205A is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.

The 5205A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output: 0-5KV DC
  • Current: 2A
  • Input: 120V, 60 Hz, single phase
  • 2% Accuracy

The Associated Research 5205A is for dielectric withstand testing of rotating machinery, transformers, switchgear and cables for acceptance and routine maintenance in the field.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 5205A
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - Zeta 30 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 3 to 1000 volts
AC Current Out 3.00E-4 to 0.3000 amps
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
A203 Series - A203K - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 15000 volts
View Details
AC DC Hipot Tester - Model 296 - Slaughter Company (SCI)
Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Hipot; AC Hipot
Testing Method Manual
Display DigitalMeter
View Details