Ikonix USA HiPot 4040A

Description
The 4040A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output range: 0 to 3000 VAC 120 VAC, 50/60 Hz operation Analog with 50 V reading resolution Leakage current range: .75 mA to 25 mA Accuracy: 2% full scale with 2% tracking The Associated Research 4040A is a rugged, durable and quality instrument engineered for years of productive service.
Description
The 4040A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output range: 0 to 3000 VAC 120 VAC, 50/60 Hz operation Analog with 50 V reading resolution Leakage current range: .75 mA to 25 mA Accuracy: 2% full scale with 2% tracking The Associated Research 4040A is a rugged, durable and quality instrument engineered for years of productive service.

Suppliers

Company
Product
Description
Supplier Links
HiPot 4040A
The 4040A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output range: 0 to 3000 VAC 120 VAC, 50/60 Hz operation Analog with 50 V reading resolution Leakage current range: .75 mA to 25 mA Accuracy: 2% full scale with 2% tracking The Associated Research 4040A is a rugged, durable and quality instrument engineered for years of productive service.

The 4040A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output range: 0 to 3000 VAC
  • 120 VAC, 50/60 Hz operation
  • Analog with 50 V reading resolution
  • Leakage current range: .75 mA to 25 mA
  • Accuracy: 2% full scale with 2% tracking

The Associated Research 4040A is a rugged, durable and quality instrument engineered for years of productive service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4040A
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - 103-105MP-2.5 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC/DC Selectable
View Details
Insulation Tester 10kV (1kv up) - 4104 IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 8 Batteries
Resistance Range 0.0 to 5.00E8 kohms
View Details
HypotULTRA - 7850 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; AC Hipot
AC Voltage Out 5000 to 6000 volts
AC Current Out 0.0300 to 0.0100 amps
View Details