Ikonix USA HiPot 4500D

Description
The 4500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output rating: 0-5000V, AC, 15A fast acting 250 VAC Input: 115/230V selectable, +/- 10% variation, 50/60 Hz +/- 5% Maximum output current of 100 milliamps AC Front panel LCD displays test parameters and results Monitoring of current down to 10 microamps AC Electronic ramp and dwell settings Test setup memories CE and TUV Listed PLC remote inputs and outputs Built-In remote interlock and contiuity test mode Low current sense Adapter box for products terminated in a line cord Simple menu driven parameters Automatic storage of test program Tamper proof front panel controls Line and Load regulation The Associated Research 4500D is an entry level 500VA HiPot tester with simple PLC control. THe 4500D has the features and flexibility that makes it the perfect choice for all your manual 500VA testing needs.
Datasheet
Description
The 4500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output rating: 0-5000V, AC, 15A fast acting 250 VAC Input: 115/230V selectable, +/- 10% variation, 50/60 Hz +/- 5% Maximum output current of 100 milliamps AC Front panel LCD displays test parameters and results Monitoring of current down to 10 microamps AC Electronic ramp and dwell settings Test setup memories CE and TUV Listed PLC remote inputs and outputs Built-In remote interlock and contiuity test mode Low current sense Adapter box for products terminated in a line cord Simple menu driven parameters Automatic storage of test program Tamper proof front panel controls Line and Load regulation The Associated Research 4500D is an entry level 500VA HiPot tester with simple PLC control. THe 4500D has the features and flexibility that makes it the perfect choice for all your manual 500VA testing needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 4500D
The 4500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output rating: 0-5000V, AC, 15A fast acting 250 VAC Input: 115/230V selectable, +/- 10% variation, 50/60 Hz +/- 5% Maximum output current of 100 milliamps AC Front panel LCD displays test parameters and results Monitoring of current down to 10 microamps AC Electronic ramp and dwell settings Test setup memories CE and TUV Listed PLC remote inputs and outputs Built-In remote interlock and contiuity test mode Low current sense Adapter box for products terminated in a line cord Simple menu driven parameters Automatic storage of test program Tamper proof front panel controls Line and Load regulation The Associated Research 4500D is an entry level 500VA HiPot tester with simple PLC control. THe 4500D has the features and flexibility that makes it the perfect choice for all your manual 500VA testing needs.

The 4500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output rating: 0-5000V, AC, 15A fast acting 250 VAC
  • Input: 115/230V selectable, +/- 10% variation, 50/60 Hz +/- 5%
  • Maximum output current of 100 milliamps AC
  • Front panel LCD displays test parameters and results
  • Monitoring of current down to 10 microamps AC
  • Electronic ramp and dwell settings
  • Test setup memories
  • CE and TUV Listed
  • PLC remote inputs and outputs
  • Built-In remote interlock and contiuity test mode
  • Low current sense
  • Adapter box for products terminated in a line cord
  • Simple menu driven parameters
  • Automatic storage of test program
  • Tamper proof front panel controls
  • Line and Load regulation

The Associated Research 4500D is an entry level 500VA HiPot tester with simple PLC control. THe 4500D has the features and flexibility that makes it the perfect choice for all your manual 500VA testing needs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4500D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details