Ikonix USA HiPot 4030B

Description
The 4030B is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0-2, 0-4 KV AC HiPot Tester The Associated Research 4030B is a basic unit designed to be used by a skilled technician, experienced in high voltage withstand testing. The 4030B tests from 0 - 4000 VAC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15 mA. Th output is continuously adjustable from zero to maximum voltage setting. Current flow metered to 5mA, limited to 15mA. Dimension: 13-1/2" x 13-1/2" x 8-1/2" Weight: 23 lbs
Description
The 4030B is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0-2, 0-4 KV AC HiPot Tester The Associated Research 4030B is a basic unit designed to be used by a skilled technician, experienced in high voltage withstand testing. The 4030B tests from 0 - 4000 VAC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15 mA. Th output is continuously adjustable from zero to maximum voltage setting. Current flow metered to 5mA, limited to 15mA. Dimension: 13-1/2" x 13-1/2" x 8-1/2" Weight: 23 lbs

Suppliers

Company
Product
Description
Supplier Links
HiPot 4030B
The 4030B is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0-2, 0-4 KV AC HiPot Tester The Associated Research 4030B is a basic unit designed to be used by a skilled technician, experienced in high voltage withstand testing. The 4030B tests from 0 - 4000 VAC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15 mA. Th output is continuously adjustable from zero to maximum voltage setting. Current flow metered to 5mA, limited to 15mA. Dimension: 13-1/2" x 13-1/2" x 8-1/2" Weight: 23 lbs

The 4030B is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 0-2, 0-4 KV AC HiPot Tester

The Associated Research 4030B is a basic unit designed to be used by a skilled technician, experienced in high voltage withstand testing. The 4030B tests from 0 - 4000 VAC. The tester has a two range kilovoltmeter and three range microammeter, 0-50/500/5000 microamps. A collapsing transformer automatically lowers the output voltage as current is limited to approximately 15 mA. Th output is continuously adjustable from zero to maximum voltage setting. Current flow metered to 5mA, limited to 15mA. Dimension: 13-1/2" x 13-1/2" x 8-1/2" Weight: 23 lbs

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4030B
Product Name HiPot
Types of Measurements AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - TOS8750 - ValueTronics International, Inc.
Kikusui America, Inc.
Specs
Types of Measurements AC/DC Selectable
View Details
Elite Series - E9024V - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
HiPot - V53 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details