Ikonix USA HYPOT® III 5 kVAC, 6 kVDC, w/ IR 3770

Description
The 3770 is a 5KV AC, 6KV DC Hipot with a built-in Insulation Resistance Tester. The 3770 features an enhanced graphic LCD and can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC/DC/IR Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC/DC/IR Hipot testing applications.
Description
The 3770 is a 5KV AC, 6KV DC Hipot with a built-in Insulation Resistance Tester. The 3770 features an enhanced graphic LCD and can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC/DC/IR Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC/DC/IR Hipot testing applications.

Suppliers

Company
Product
Description
Supplier Links
HYPOT® III 5 kVAC, 6 kVDC, w/ IR - 3770 - Ikonix USA
Lake Forest, IL, USA
HYPOT® III 5 kVAC, 6 kVDC, w/ IR
3770
HYPOT® III 5 kVAC, 6 kVDC, w/ IR 3770
The 3770 is a 5KV AC, 6KV DC Hipot with a built-in Insulation Resistance Tester. The 3770 features an enhanced graphic LCD and can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC/DC/IR Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC/DC/IR Hipot testing applications.

The 3770 is a 5KV AC, 6KV DC Hipot with a built-in Insulation Resistance Tester. The 3770 features an enhanced graphic LCD and can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC/DC/IR Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC/DC/IR Hipot testing applications.

Supplier's Site

Technical Specifications

  Ikonix USA
Product Category Hipot Testers
Product Number 3770
Product Name HYPOT® III 5 kVAC, 6 kVDC, w/ IR
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable; Earth Continuity; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.0 to 0.0200 amps
DC Volts Out 0.0 to 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Model 5877C - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
View Details