Ikonix USA HYPOT® III 0 - 5 kVAC Hipot Tester 3705

Description
The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC Hipot testing applications.
Description
The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC Hipot testing applications.

Suppliers

Company
Product
Description
Supplier Links
HYPOT® III 0 - 5 kVAC Hipot Tester - 3705 - Ikonix USA
Lake Forest, IL, USA
HYPOT® III 0 - 5 kVAC Hipot Tester
3705
HYPOT® III 0 - 5 kVAC Hipot Tester 3705
The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC Hipot testing applications.

The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC Hipot testing applications.

Supplier's Site

Technical Specifications

  Ikonix USA
Product Category Hipot Testers
Product Number 3705
Product Name HYPOT® III 0 - 5 kVAC Hipot Tester
Types of Measurements AC Dielectric; Arc Detection / Tracking; Earth Continuity; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.0 to 0.0200 amps
DC Volts Out 0.0 to 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - 2955 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance
View Details
Insulation Tester (1kV below) - 2132 IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (SUM-3) x 8
Resistance Range 0.0 to 400000 kohms
View Details
HiPot - 5450DT - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements AC/DC Selectable
View Details