Ikonix USA HiPot 3030D

Description
The 3030D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: User selectable output frequencies of 50 or 60 Hz Current: AC 3-30Amps, 0.1 Amp/step Voltage: AC 6 Volts fixed Use stand-alone or interconnect to the Hypot II dielectric withstand tester Tamper-proof front panel controls Front panel LCD displays test parameters and results Line and load regulation PLC remote inputs and outputs
Description
The 3030D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: User selectable output frequencies of 50 or 60 Hz Current: AC 3-30Amps, 0.1 Amp/step Voltage: AC 6 Volts fixed Use stand-alone or interconnect to the Hypot II dielectric withstand tester Tamper-proof front panel controls Front panel LCD displays test parameters and results Line and load regulation PLC remote inputs and outputs

Suppliers

Company
Product
Description
Supplier Links
HiPot 3030D
The 3030D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: User selectable output frequencies of 50 or 60 Hz Current: AC 3-30Amps, 0.1 Amp/step Voltage: AC 6 Volts fixed Use stand-alone or interconnect to the Hypot II dielectric withstand tester Tamper-proof front panel controls Front panel LCD displays test parameters and results Line and load regulation PLC remote inputs and outputs

The 3030D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • User selectable output frequencies of 50 or 60 Hz
  • Current: AC 3-30Amps, 0.1 Amp/step
  • Voltage: AC 6 Volts fixed
  • Use stand-alone or interconnect to the Hypot II dielectric withstand tester
  • Tamper-proof front panel controls
  • Front panel LCD displays test parameters and results
  • Line and load regulation
  • PLC remote inputs and outputs
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 3030D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Digital Insulation Tester - INS-6010kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 15 to 600 volts
DC Volts Out 15 to 600 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
TOS5000 Series [10kV AC/DC] Hipot Tester - TOS5101 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; DC Dielectric; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 10000 volts
View Details