Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for RFID Tags
RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders.
RFID Tags: Learn more
| Product Name | Notes |
|---|---|
| 1. Description RF-3234-118 High-frequency RFID Landmark Label Small, self-adhesive 3M tape, easy to install, PBT plastic package, solid round sheet structure and good compressive strength. 2. Products feature and application... | |
| RFT-100 is a low-frequency RFID landmark label (RFID tag), complying with the ISO11785 communication protocol. Its reading distance is more than 10cm, the working frequency is 125KHz and it is... | |
| YUANBEN’s RFT-323 high-frequency RFID landmark label (RFID tag) uses a self-adhesive 3M tape as the installation material and PBT plastic as the packaging material. It features a solid round sheet... |