Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 1. Description MEA Absolute Magnetic Encoder provides an integrated solution for angular detection. With ease of use in mind, these magnetic encoders are ideal for angular detection within a complete... | |
| Description A non-contact high performance off-axis absolute rotary encoder designed for integration into space-constrained applications. Hollow ring, true absolute functionality, high speed operation and high degree of IP protection make... | |
| Multi-pole magnet target wheel Bonded multi-pole magnet rotors are used in a wide variety of speed and commutation applications such as to rotary encoders, speedometers and machine controls. Three standard... |