Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero... | |
| 1.Description MEVS series speed sensor is totally developed and manufactured by Yuanben. Its output signal frequency is proportional to the gear speed. It is preferred for industrial and automotive fields... | |
| Description Yuanben has developed a magnetic pick-up speed sensor with digital frequency output proportional to speed. The internal amplifier convert a sine wave signal output to produce a constant amplitude,... | |
| High signal output speed sensor Our yuanben company developed high signal output speed sensor is used in railway application. The specification is better than Honeywell 303OS20 or 3030S30 speed sensor. | |
| MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch... | |
| Shanghai Yuanben Magnetoelectric Tech. Co., Ltd designs and manufactures speed encoders, which are used for high-rail locomotive. The products performance is good as international similar products and can replace Japan... | |
| Specification of Speed Seneor The MEVS series gear tooth speed sensor is industrial-grade gear tooth speed senor, also named magnetic pick-up or passive speed sensor. As a ferrous object approaches... | |
| Specifications Body material:Nickel-plat ed brass probe, Or Brass Probepolypropylene end cap and epoxy resin potting. Body sealing:To IP65Max ambient temp, probe tip:70°C158°FMax ambient temp, body:60°C140°FMin operating temp:-10°C14°F Signal output, to... | |
| The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear... | |
| The GVS series speed sensor is made of a hall effect sensor imported from Japan or America, magnetic body and housing. The rotation speed sensor features a high reliability, stable... | |
| the Magnetic speed sensor produce a digital frequency output proportional to speed. The internal amplifier provides for constant pulse shaping, signal amplitude, logic-level output, robust signal-to-noise ratio, usable at lower... | |
| The speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth... | |
| YUANBEN’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. |