Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Platinum Resistance Temperature Sensor TSP-078A

Description
1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound platinum resistor, stainless steel housing and mounting method as per client’s request. For special request, please contact our Technical Dept.(such as standard Pt200/Pt300 /Pt500 ) 2.Features and Applications Features: 1. wide measuring range, good resistance interchangeability and stability, high degree of accuracy and precision, good linearity, fast response, excellent shock resistance and high temperature resistance; 2. Various temperature dividing and diverse installation method, simple and beautiful appearance ; 3. Stainless steel sealing, good performance of shock resistance, stretch resistance, damp proof and water proof.。 Applications: It can be widely used in many fields in the industry and in household equipment for temperature measurements, such as home appliances (ovens, refrigerators, air-conditioner) cars (engine, car interior), processing industries (plastic, food, chemical, car, electronics industries), domestic and industrial heating facilities.
Description
1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound platinum resistor, stainless steel housing and mounting method as per client’s request. For special request, please contact our Technical Dept.(such as standard Pt200/Pt300 /Pt500 ) 2.Features and Applications Features: 1. wide measuring range, good resistance interchangeability and stability, high degree of accuracy and precision, good linearity, fast response, excellent shock resistance and high temperature resistance; 2. Various temperature dividing and diverse installation method, simple and beautiful appearance ; 3. Stainless steel sealing, good performance of shock resistance, stretch resistance, damp proof and water proof.。 Applications: It can be widely used in many fields in the industry and in household equipment for temperature measurements, such as home appliances (ovens, refrigerators, air-conditioner) cars (engine, car interior), processing industries (plastic, food, chemical, car, electronics industries), domestic and industrial heating facilities.

Suppliers

Company
Product
Description
Supplier Links
Platinum Resistance Temperature Sensor - TSP-078A - Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Shanghai, China
Platinum Resistance Temperature Sensor
TSP-078A
Platinum Resistance Temperature Sensor TSP-078A
1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound platinum resistor, stainless steel housing and mounting method as per client’s request. For special request, please contact our Technical Dept.(such as standard Pt200/Pt300 /Pt500 ) 2.Features and Applications Features: 1. wide measuring range, good resistance interchangeability and stability, high degree of accuracy and precision, good linearity, fast response, excellent shock resistance and high temperature resistance; 2. Various temperature dividing and diverse installation method, simple and beautiful appearance ; 3. Stainless steel sealing, good performance of shock resistance, stretch resistance, damp proof and water proof.。 Applications: It can be widely used in many fields in the industry and in household equipment for temperature measurements, such as home appliances (ovens, refrigerators, air-conditioner) cars (engine, car interior), processing industries (plastic, food, chemical, car, electronics industries), domestic and industrial heating facilities.

1.Description
Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound.
Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound platinum resistor, stainless steel housing and mounting method as per client’s request.
For special request, please contact our Technical Dept.(such as standard Pt200/Pt300 /Pt500 )
2.Features and Applications
Features:
1. wide measuring range, good resistance interchangeability and stability, high degree of accuracy and precision, good linearity, fast response, excellent shock resistance and high temperature resistance;
2. Various temperature dividing and diverse installation method, simple and beautiful appearance ;
3. Stainless steel sealing, good performance of shock resistance, stretch resistance, damp proof and water proof.。
Applications:
It can be widely used in many fields in the industry and in household equipment for temperature measurements, such as home appliances (ovens, refrigerators, air-conditioner) cars (engine, car interior), processing industries (plastic, food, chemical, car, electronics industries), domestic and industrial heating facilities.

Supplier's Site

Technical Specifications

  Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Product Category RTD Temperature Probes
Product Number TSP-078A
Product Name Platinum Resistance Temperature Sensor
Reference Resistance 100 Ohms (Most Common)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Industrial Resistance Temperature Detectors Mounting Lug with Leadwire - RTD/Style 41 - United Electric Controls Company
Specs
Sensed Temperature -50 to 500 F (-45.56 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Non-Intrusive Single Wall RTD -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details