Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the... | |
| 1. Description The Magnetic guiding sensor MGS-H16C developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the... | |
| 1. Description The Magnetic guiding sensor MGS-H16R developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the... | |
| 1.Description MGS-H01 is a step analog voltage output type magnetic navigation sensor for AGV. MGS-H01 is composed of 15 bit original magnetic sensor elements, encoder and D/A converter. The step... | |
| 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make... | |
| 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic reed switch and magnet. It can make detection without having to make... | |
| Features High accuracy, large testing air-gap. Wide power voltage range 12-24Vdc, ideal for harsh environments Compact and easy to install The detecting air-gap is more than 40mm upon customer request... | |
| Magnetic Tape Guidance AGV's route can be constructed in various locations, since the magnetic tape route can be constructed where the floor can not be carved. Modification of a magnetic... | |
| Specification of Proximity Switches Housing code: P3016 Switches Mode: Memory (Form C) Magnet code: EA835 Carry Current: 1.5Amax Switch Current: 0.7Amax Switch Voltage: 220Vac Power rate: 70W Operation Temperature: -20~~105°C... | |
| The magnetic guidance sensor is mounted on an unmanned AGV, with 35-40mm between the guide magnetic tape and MGS-2443-H16R sensor. During the AGV movement, if the trajectory deviates from the... | |
| The magnetic guidance sensors give signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 16 bit switches signal, turn at its magnetic path... |