Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| Description MPSS series safety switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications, the Stainless steel housing can be selected, the switches and actuator... | |
| Description RFSS are standalone, non-contact RFID safety switches. With 2NO + 1NC contacts, capable of switching 400mA at 24Vdc, with tamper proof RFID switching, the RFSS is suitable for use... | |
| RFSS are standalone, non-contact RFID safety switches. With 2NO + 1NC contacts that can switch 400mA at 24Vdc, with tamper proof RFID switching, the RFSS is suitable for use with... | |
| The magnetic safety switches MPSS 1510 detects the defined position (end position) of the magnet and transmits the switching condition “ON” if this position is detected, or otherwise the switching... |