Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1.Description IPS series inductive proximity switch is also named non-contact switch, or static position switch. The oscillator of the switch is consists of the coil and other elements. The inductive... | |
| Specifications An inductive proximity switch consists of 4 main components: coil, oscillator, detection circuit and solid state switching device. The oscillator creates a high frequency field that is emitted from... | |
| Specifications Inductive proximity sensors allow non-contact detection of objects, are used when the target is metal. These are the most widely used switches in industry including manufacturing, robotics, semiconductor, etc. | |
| Specifications Inductive sensors are used when the target is metal. These are the most widely used switches in industry today. Proximity switches are available in either Shielded or Unshielded versions. | |
| Specifications odelIPS-D-3-M1645Siz e mmM16x45Voltage (VDC)5-30Max. Load Current (mA.)300Sen. Dis.(mm) FM NFM1.52.5Switching Frequency (Hz.)2500Voltage Drop At Full Load (VDC)2.5No. Load Current (mA)>10.0Position IndicationLEDResidua l Current (mA.)0.001Cable Length(mm)2000Housin g MaterialBrass |