Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Level Switches

Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more

Product Name Notes
1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic...
1.Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch...
Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level...
Single Level Refrigerant Recovery Switch Yuanben Company's P/N:LS-726 and LS-988 are 80% shut-off switches for all standard 30 and 50 pound D.O.T. approved recovery tanks. P/N: LS-988 – Yellow Brass...