Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Level Transmitters

Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more

Product Name Notes
Features: 1. The fuel consumption value is obtained directly by measuring the oil volume of the oil drum, and does not have any effect or influence on the oil pipe.
The LCT-840 capacitive liquid level transmitter uses a capacitance formed by filling the liquid medium between the positive and negative probes to change the capacitance (the amount of change in...
The Level transmitter monitor liquid level. Level testing range are available from 0mm to 1000mm, output the Voltage 0-5V or current 4-20mA signal,specify the level tranmitter are mounted from inside...
The tank level alarm with a bright flashing LED and a loud beeper The tank alarm grabs attention with a bright flashing LED and a loud beeper when liquid level...