Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for RFID Readers
RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
RFID Readers: Learn more
| Product Name | Notes |
|---|---|
| 1. Description RF-1110-113 is a 125KHz/134.2KHz non-contact low frequency RFID reader, which automatically read passive tags through RF signals, and access to tag address and other related data, can work... | |
| 1. Description RF-2210-116 is a 13.56MHz non-contact high frequency RFID reader, which automatically read passive tags through RF signals, and access to label address and other related data, can work... | |
| 1. Description RF-2210-117 is a 13.56MHz high-frequency RFID reader, is a non-contact reader, which automatically read through passive radio frequency tags passive tags, and access to label address and other... | |
| 1. Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of... | |
| 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114B is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV... | |
| 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114C is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV... | |
| 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114C is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV... | |
| 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV... | |
| UANBEN’s RFID reader is a low-cost solution to read RFID tags. The built-in automatic tuning circuit regulates circuit parameters to cope with different working environments, increasing its anti-interference capability. The... |