Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| 1.Description The magnetic temperature switch is also named magnetic switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile and household appliance to... | |
| 1.Description The magnetic temperature switch is also named thermal reed switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile appliance to control... | |
| New developed temperature switches is used for compressor, Water Cooling System, as a water temperature switches, with highly reliable sealed construction, and high precision in temperature detector. | |
| the Explosion-Proof Temperature Switch is designed for rigorous engine-mounted service,dependable protection against damage to equipment or process. Originally, these explosion-proof switches were developed for safety shutdown service on internal combustion... | |
| The magnetic temperature switch is usually applied in many fields as electromechanical equipments, automobile and household appliance to control the temperature .It can be mounted in liquid, paste, fluid and... | |
| the Prevent freezing temperature switches for Industrial appliance, such as. Refrigerator, central air-condition for defrost, heating and controlling for water heater, heat preservation for acrobatic ventilation system, prevent freezing of... | |
| the Prevent over-heat temperature switches for Industrial appliance, such as. Air-compressor, heat preservation for acrobatic ventilation system, water pipes and solar power system, thermal control of industrial washing machines. Thermal... | |
| the temperature rise switch off type, set temperature point at 65 °C, stable and reliable product performance, no drift, brass shell, R3 / 8 "installation thread. It has been used... | |
| The TSB-A-7L thermal switches are supplied in a robust housing made of brass, with M16*1.0 or 3/8”NPT threads on housing. It is a general-purpose temperature switches, with special electrical connector,... | |
| TSB-70-7L temperature switches is used for automotive engine pre-heating control, and other diesel engine, such as water temperature switch. |