1.Description
Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound.
Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound platinum resistor, stainless steel housing and mounting method as per client’s request.
For special request, please contact our Technical Dept.(such as standard Pt200/Pt300 /Pt500 )
2.Features and Applications
Features:
1. wide measuring range, good resistance interchangeability and stability, high degree of accuracy and precision, good linearity, fast response, excellent shock resistance and high temperature resistance;
2. Various temperature dividing and diverse installation method, simple and beautiful appearance ;
3. Stainless steel sealing, good performance of shock resistance, stretch resistance, damp proof and water proof.。
Applications:
It can be widely used in many fields in the industry and in household equipment for temperature measurements, such as home appliances (ovens, refrigerators, air-conditioner) cars (engine, car interior), processing industries (plastic, food, chemical, car, electronics industries), domestic and industrial heating facilities.
| Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TSP-031 |
| Product Name | Platinum Resistance Temperature Sensor |
| Sensed Temperature | -22 to 482 F (-30 to 250 C) |