Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Volumetric Liquid Flow Switches
Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Condensate Overflow Safety Switch is easily installed in the drain line to detect downstream clogs and interrupt the thermostat circuit to shut off the unit before flooding occurs. The switch... | |
| FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. | |
| FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. | |
| New developed FS-300 flow switches is made of SUS304 material, with 3/4"FNPT threads, with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.55~15L/min Operation Temperature: -10~80°C... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10% (max.) Setting Accuracy: ±10% Range... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of... | |
| Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 VA Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow... | |
| Switching Voltage: 100Vac,220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow... | |
| The paddle flow switches is with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit... | |
| When the Flow Alarm detects high or low liquid flow, it raises the alarm with a loud beeper and flashing LED. Flow Alarm detect low flow When power is supplied... |