Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Datasheets for Flow Switches

Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more

Product Name Notes
Condensate Overflow Safety Switch is easily installed in the drain line to detect downstream clogs and interrupt the thermostat circuit to shut off the unit before flooding occurs. The switch...
FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water.
FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water.
New developed FS-300 flow switches is made of SUS304 material, with 3/4"FNPT threads, with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal...
Particular Introductio 1. Describtion FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line,...
Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.55~15L/min Operation Temperature: -10~80°C...
Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10% (max.) Setting Accuracy: ±10% Range...
Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of...
Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 VA Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow...
Switching Voltage: 100Vac,220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow...
The paddle flow switches is with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit...
When the Flow Alarm detects high or low liquid flow, it raises the alarm with a loud beeper and flashing LED. Flow Alarm detect low flow When power is supplied...