Nanmac Corporation Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. Special_Ratings_poin t_3 Special_Ratings_poin t_4 User Specified... | |
| The F11-40RM series is a basic, non-isolated, easy-to-use two-wire transmitter. Needing no external power supply other than your LOOP power, the F11-40RM can be used for three or four wire... | |
| The F11-40 series is a basic, non-isolated, easy-to-use two-wire transmitter for in-head mounting in DIN B and similar heads. Reduced height simplifies mounting in low profile connection heads. Needing no... | |
| The F11-50 is a universal, isolated two-wire teansmitter. Used for temperature and other measurement applications, it combines competitive functionslly and simple configuration. This device is also avaible with these special... |