Pyromation Datasheets for RTD Temperature Transmitters

Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more

Product Name Notes
Fixed-Sheath RTD Assemblies with the wireless cellular transmitters are provided with a variety of design options listed below. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data...
Heat-tracing RTDs with wireless cellular transmitters are made for use in systems that measure the surface temperature of process piping to prevent freeze-up, or to maintain a viscosity level so...
Remote-mount RTD assemblies with the wireless cellular transmitters are designed for applications where space is limited, or where high ambient temperatures or excessive heat conduction exists. These assemblies are provided...
Spring-Loaded RTD/Thermowell Assemblies with a wireless cellular transmitter are designed for use with various thermowell types. The selfcontained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to...
Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple...