Rotronic Instrument Corp. Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Inexpensive HVAC Transmitter The HygroFlex1 series is designed as an inexpensive but still highly reliable humidity and temperature transmitter for HVAC applications. These transmitters are equipped with the proven performance... | |
| Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD... | |
| The CF5 transmitter measures CO2 concentration within the range of 0 to 2000ppm as well as temperature within the range of 0 to 50°C (32 to 122°F). The CF5 has... | |
| The TP22 is the ideal instrument for temperature measurements. With the interchangeable Pt100 probes, it can be equipped for every application. Ideal for mobile inspections in HVAC, random tests in... |