Yokogawa Corporation of America Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The high performance temperature transmitter YTA510 accepts Thermocouple, RTD, ohms or DC mill volt inputs. The transmitters transmit not only process variables but also the setting parameters using wireless signal. | |
| YTMX580 can accept inputs from up to 8 points of measurement such as thermocouples (8 types: K, E, J, etc.) or RTD signals (3 types: Pt100, etc.), converting the corresponding... |