Status Instruments, Inc. Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| INTRODUCTION The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the... | |
| INTRODUCTION The SEM206TH is a “smart” in head transmitter that accepts thermistor temperature sensors and converts sensor output over a configured range to a standard industrial 4 to 20mA transmission... | |
| INTRODUCTION The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature... | |
| INTRODUCTION The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4... | |
| PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS SIMPLE PUSH BUTTON CONFIGURATION HIGH STABILITY INPUT/OUTPUT ISOLATION 4 TO 20 mA TWO WIRE OUTPUT PROGRAMMABLE BURNOUT USER PUSH BUTTON TRIM 10 YEAR WARRANTY... | |
| The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry... | |
| The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size... | |
| RTD / slide wire / Ohms or thermocouple / mV inputs Configuration using USB port powered configurator Custom sensors accommodated 22 segment user linearization for input Sensor offset and output... |