Conax Technologies Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B * PROFIBUS® PA Ver. 3.0 * FOUNDATION™ Fieldbus Ver. ITK 4.6 * Automatic Switch Between Protocols * FISCO Certified *... | |
| Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * Universal Supply Voltage *... | |
| Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * 4 Relays with... | |
| PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus 1- or 2-Channel Version Complies with European ATEX and CSA/FM... | |
| PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus Complies with European ATEX and CSA/FM Requirements for Hazardous Location... | |
| PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols FISCO Certified Basic or LAS Capability with Foundation Fieldbus Complies with European ATEX & CSA/FM Requirements for... | |
| RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Complies with European ATEX Requirements for Hazardous Installation 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...Ni1000. Conversion... | |
| RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value. Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog... | |
| RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance... | |
| RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value Complies with European ATEX and CSA/FM Requirements for Hazardous Location Installation Application: Linearized temperature measurement with Pt100...Pt1000... | |
| RTD, TC, Ohm or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Complies with European ATEX Requirements for Hazardous Installation. 1- or 2-channel version Programmable Sensor Error Value... | |
| RTD, TC, Ohm or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value 1- or 2- Channel Version Application: Linearized temperature measurement with Pt100...Pt1000 or... | |
| RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of... | |
| RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy 1.5 kVAC Galvanic Isolation Programmable Sensor Error Value Complies with European ATEX and CSA/FM Requirements for Hazardous Location Installation. Application:... | |
| RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 kVAC Galvanic Isolation Complies with European ATEX and CSA/FM Requiremen Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000,... | |
| RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 kVAC Galvanic Isolation Complies with European ATEX Requirements for Hazardous Location Installation Application: Linearized temperature measurement with... | |
| RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 VAC Galvanic Isolation 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or... | |
| RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version Application: Linearized temperature... |