FineTek Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| TRX Temperature Transmitter 。Supply Voltage: Loop Power 18~32 Vdc 。DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V 。DCA Input: 0~20 mA/ 4~20 mA 。Thermocouple Input: K / J / T... |