Burns Engineering, Inc. Datasheets for RTD Temperature Transmitters

Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more

Product Name Notes
#19 Aluminum Explosion Proof Connection Head with Loop Powered Indicator This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may...
#20 Polycarbonate Connection Head with Loop Powered Indicator This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may also be...
Capsule Style Platinum RTD Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
General Purpose Direct Immersion Platinum RTD Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
General Purpose Variable Immersion Platinum RTD Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Spring Loaded Hex Fitting Platinum RTD w/o Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Spring Loaded Platinum RTD w/ Bayonet Fitting w/ Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Spring Loaded Platinum RTD w/ Bayonet Fitting w/o Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Spring Loaded Platinum RTD w/ Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Spring Loaded Platinum RTD w/o Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Two-Wire (Loop Powered) RTD Temperature Transmitter With 4-20mA Output, linearized, 0.05% accuracy, FM approved This transmitter is usually installed in the connection head as an integral part of the Burns...
Two-Wire (Loop Powered) RTD Temperature Transmitter With 4-20mA Output, linearized, adjustable range, 0.1% accuracy DIN style This transmitter is usually installed in the connection head as an integral part of...
Two-wire Loop Powered Transmitter - HART Programmable This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may also be mounted...
Two-wire Loop Powered Transmitter This transmitter is usually installed in the connection head as an integral part of the Burns package. The transmitter may also be mounted separately from the...