OTT Hydromet OTT CTD, 33 ft, Lithium CTD010MLI

Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning Groundwater HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.
Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning Groundwater HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Suppliers

Company
Product
Description
Supplier Links
OTT CTD, 33 ft, Lithium - CTD010MLI - OTT Hydromet
Loveland, CO, United States
OTT CTD, 33 ft, Lithium
CTD010MLI
OTT CTD, 33 ft, Lithium CTD010MLI
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning Groundwater HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

0
The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications.
It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals.

Markets:

  • Nutrient Monitoring
  • Source Water
  • Flow and Discharge
  • Flood Warning
  • Groundwater
  • HydroMet

Benefits

Complete Solution

Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals.


Conductivity measurement

Outputs for conductivity include specific conductivity, salinity, and total dissolved solids.


Accurate

Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS).


High Performance

Mechanical resistance to pressure overload and corrosive waters.


Flexible Installation

Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.


Simple Maintenance

Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number CTD010MLI
Product Name OTT CTD, 33 ft, Lithium
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1021-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details