OTT Hydromet Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| A complete Evapo-Transpiration Monitoring System based on the LAS MkII. The system provides field observations of path average energy fluxes using the scintillometry technique. Benefits A complete solution for monitoring... | |
| Easy to use and with real-time data directly from the display. The LAS MkII measures atmospheric turbulence and can derive sensible heat fluxes over distances from 100 m to 4.5... | |
| Larger version of the LAS MkII, with a light weight carbon fibre housing. The X-LAS MkII measures atmospheric turbulence and can derive sensible heat fluxes over large distances from 1... |