OTT Hydromet OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 10 m, SDI-12 63.038.001.9051

Description
The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters. Markets: Mining Source Water Flow and Discharge Flood Warning Storm Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability Rugged design Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density. Simple setup Simple setup and connection to external dataloggers using SDI-12. Conductivity cell 4-electrode conductivity cell.
Description
The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters. Markets: Mining Source Water Flow and Discharge Flood Warning Storm Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability Rugged design Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density. Simple setup Simple setup and connection to external dataloggers using SDI-12. Conductivity cell 4-electrode conductivity cell.

Suppliers

Company
Product
Description
Supplier Links
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 10 m, SDI-12 - 63.038.001.9051 - OTT Hydromet
Loveland, CO, United States
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 10 m, SDI-12
63.038.001.9051
OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 10 m, SDI-12 63.038.001.9051
The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters. Markets: Mining Source Water Flow and Discharge Flood Warning Storm Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability Rugged design Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density. Simple setup Simple setup and connection to external dataloggers using SDI-12. Conductivity cell 4-electrode conductivity cell.

The OTT PLS-C measures water conductivity, level, and temperature in both surface and groundwater applications with a robust ceramic pressure cell and 4-electrode conductivity cell. Its extremely low power consumption makes it ideal for long-term deployment, particularly at solar powered measuring stations for ground-and surface waters.

Markets:

  • Mining
  • Source Water
  • Flow and Discharge
  • Flood Warning
  • Storm Water
  • HydroMet

Benefits

Ceramic pressure cell

The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability


Rugged design

Ceramic pressure cell resistant to physical force (4 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments.


Vented pressure probe

Vented pressure probe, automatically compensates for changes in barometric pressure.


Auto compensation

Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration or water density.


Simple setup

Simple setup and connection to external dataloggers using SDI-12.


Conductivity cell

4-electrode conductivity cell.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number 63.038.001.9051
Product Name OTT PLS-C Pressure Level Sensor, Conductivity, 0 - 10 m, SDI-12
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Magnetic Level Gauge Switch - LMS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300243 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details