OTT Hydromet Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be... | |
| Battery operated hand-held data logger with carrying case The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements... | |
| Battery operated handheld dat logger for PV related solarradiation measurement, for up to 7 analog and smart sensors, with carrying case The METEON 2.0 is a compact handheld display and... | |
| Highly accurate, versatile, waterproof data logger. The LOGBOX SE is a data logger with analog, digital and Modbus® inputs that allow connection to multiple instruments at the same time. Each... | |
| In response to NIFC feedback, Sutron created an integrated Fire Weather package. Digital I/O modules, Analog I/O modules, voice modem, and all connectors are integrated into one small package, the... | |
| Integrated antenna for satellite transmissions and GPS reception. | |
| SUTRON SatLink3 Lite with SDI-12 and Tipping Bucket inputs provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is... | |
| SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up... | |
| SUTRON’s XLink product family offers a cost-effective Wi-Fi enabled datalogger with data transmission via IRIDIUM® or Cellular. Ideal for use with multiple digital and analog sensors supporting basic or advanced... | |
| The 8080-0007 Analog I/O Module (ADC) has ten analog I/O lines, an excitation voltage, switched battery output, and built in transient protection. This analog I/O module is compatible with the... | |
| The A723 addIT is ADCON's best selling RTU - a very compact yet powerful integrated data logger with a 10mW UHF modem inside. In its robust aluminum case and a... | |
| The data logger is equipped with built-in sensors of high precision. It runs on battery power or via USB port. Parameters measured: Temperature & Relative humidity Measurement technology: Temperature /... | |
| The data logger is equipped with built-in sensors of high precision. It runs on battery power, via USB port or PoE (Power over Ethernet). Parameters measured: Temperature & Relative humidity... | |
| The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable. The Opus20 runs on batteries or powered via USB. Alternatively, you have the possibility to power... | |
| The SUTRON SatLink 3 SL3-XMTR-1 Transmitter offers a reliable and low-cost method of adding GOES satellite transmission capability to almost any datalogger. SL3-XMTR transmits the buffer contents of a data... | |
| The Voice Modem Module is a voice and data communications telephone modem for Sutron’s Xpert and 9210 XLite dataloggers. The Voice Modem Module enhances standard modern features with additional Sutron... | |
| The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable... | |
| The Xpert, a high performance datalogger & communications device for unattended, remote, real-time data acquisition & control, is a multitasking logger capable of making measurements & transmitting multiple communications simultaneously. |