OTT Hydromet OTT CTD, 131 ft, Lithium CTD040MLI

Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning Groundwater HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.
Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning Groundwater HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Suppliers

Company
Product
Description
Supplier Links
OTT CTD, 131 ft, Lithium - CTD040MLI - OTT Hydromet
Loveland, CO, United States
OTT CTD, 131 ft, Lithium
CTD040MLI
OTT CTD, 131 ft, Lithium CTD040MLI
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning Groundwater HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

0
The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications.
It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals.

Markets:

  • Nutrient Monitoring
  • Source Water
  • Flow and Discharge
  • Flood Warning
  • Groundwater
  • HydroMet

Benefits

Complete Solution

Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals.


Conductivity measurement

Outputs for conductivity include specific conductivity, salinity, and total dissolved solids.


Accurate

Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS).


High Performance

Mechanical resistance to pressure overload and corrosive waters.


Flexible Installation

Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.


Simple Maintenance

Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number CTD040MLI
Product Name OTT CTD, 131 ft, Lithium
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details