The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA.
Markets:
Benefits
Accurate
Meets and exceeds USGS guidelines for water level accuracy, and will not drift over time.
Complete solution
Combining the CBS with an EPS-50 bubble chamber reduces the influence of wave action and prevents unnecessary noise in your data.
Low maintenance
No desiccant, pump maintenance, or lubrication required.
Easy-to-start/instal
All programming can be completed using DIP switches; connect into existing platforms using 3/8' O.D. or 4mm O.D. measuring tube (no adapters required).
Compact size
Small and powerful pump motor generates the required volume of air to perform measurement.
Low power
Intelligent pumping strategy compares the previous measurement to the actual pressure at the current measurement, and optimizes the pumping time depending on the difference (i.e., small changes in level are measured with very short pump cycles).
| OTT Hydromet | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 63.200.001.9.25 |
| Product Name | OTT CBS Compact Bubbler Sensor, 15 m, ID 1/8" or OD 3/8" Tubing, High Accuracy |
| Device Classification | Sensor Only |
| Measuring Range | 0.0 to 591 inch (0.0 to 15000 mm) |
| Media Type | Liquid |