OTT Hydromet OTT PLS Pressure Level Sensor, 0 - 20 m, RS-485 63.037.001.9042

Description
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications. Phasellus viverra nulla ut metus varius laoreet. Quisque rutrum. Aenean imperdiet. Etiam ultricies nisi vel augue. Curabitur ullamcorper ultricies nisi. Nam eget dui. Etiam rhoncus. Markets: Source Water Mining Flow and Discharge Flood Warning Storm Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability. Rugged design Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Simple setup Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces. Temperature measurement Water temperature output in addition to water level (for SDI-12 output).
Description
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications. Phasellus viverra nulla ut metus varius laoreet. Quisque rutrum. Aenean imperdiet. Etiam ultricies nisi vel augue. Curabitur ullamcorper ultricies nisi. Nam eget dui. Etiam rhoncus. Markets: Source Water Mining Flow and Discharge Flood Warning Storm Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability. Rugged design Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Simple setup Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces. Temperature measurement Water temperature output in addition to water level (for SDI-12 output).

Suppliers

Company
Product
Description
Supplier Links
OTT PLS Pressure Level Sensor, 0 - 20 m, RS-485 - 63.037.001.9042 - OTT Hydromet
Loveland, CO, United States
OTT PLS Pressure Level Sensor, 0 - 20 m, RS-485
63.037.001.9042
OTT PLS Pressure Level Sensor, 0 - 20 m, RS-485 63.037.001.9042
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications. Phasellus viverra nulla ut metus varius laoreet. Quisque rutrum. Aenean imperdiet. Etiam ultricies nisi vel augue. Curabitur ullamcorper ultricies nisi. Nam eget dui. Etiam rhoncus. Markets: Source Water Mining Flow and Discharge Flood Warning Storm Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability. Rugged design Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Simple setup Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces. Temperature measurement Water temperature output in addition to water level (for SDI-12 output).

The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications.
Phasellus viverra nulla ut metus varius laoreet. Quisque rutrum. Aenean imperdiet. Etiam ultricies nisi vel augue. Curabitur ullamcorper ultricies nisi. Nam eget dui. Etiam rhoncus.

Markets:

  • Source Water
  • Mining
  • Flow and Discharge
  • Flood Warning
  • Storm Water
  • HydroMet

Benefits

Ceramic pressure cell

The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability.


Rugged design

Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments.


Auto compensation

Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density.


Vented pressure probe

Vented pressure probe, automatically compensates for changes in barometric pressure.


Simple setup

Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces.


Temperature measurement

Water temperature output in addition to water level (for SDI-12 output).

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number 63.037.001.9042
Product Name OTT PLS Pressure Level Sensor, 0 - 20 m, RS-485
Device Classification Sensor Only
Measuring Range 0.0 to 787 inch (0.0 to 20000 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details