OTT Hydromet Datasheets for Solar Trackers
Solar trackers are devices that determine the position of the sun relative to its own position on Earth's surface, and it adjusts integrated equipment for optimal sunlight reception. It's most common usage is in conjunction with PV collection panels.
Solar Trackers: Learn more
| Product Name | Notes |
|---|---|
| RaZON+ is an all-in-one system that accurately measures both direct normal irradiance (DNI) and diffuse horizontal irradiance (DHI) from the sun and sky, enabling it to provide very reliable values... | |
| The SOLYS is a fully automatic sun tracker with a payload up to 80kg, plus the widest temperature range and best performance. Benefits High payload for multiple and / or... | |
| The SOLYS2 is a fully automatic sun tracker with integrated GPS at BSRN level and a payload up to 20kg. Benefits No internal clock drift SOLYS2 does not suffer from... |