OTT Hydromet OTT PLS Pressure Level Sensor, 0 - 4 m, SDI-12 63.037.001.9050

Description
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications. Markets: Storm Water Flood Warning Flow and Discharge Mining Source Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability. Rugged design Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Simple setup Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces. Temperature measurement Water temperature output in addition to water level (for SDI-12 output).
Description
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications. Markets: Storm Water Flood Warning Flow and Discharge Mining Source Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability. Rugged design Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Simple setup Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces. Temperature measurement Water temperature output in addition to water level (for SDI-12 output).

Suppliers

Company
Product
Description
Supplier Links
OTT PLS Pressure Level Sensor, 0 - 4 m, SDI-12 - 63.037.001.9050 - OTT Hydromet
Loveland, CO, United States
OTT PLS Pressure Level Sensor, 0 - 4 m, SDI-12
63.037.001.9050
OTT PLS Pressure Level Sensor, 0 - 4 m, SDI-12 63.037.001.9050
The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications. Markets: Storm Water Flood Warning Flow and Discharge Mining Source Water HydroMet Benefits Ceramic pressure cell The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability. Rugged design Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments. Auto compensation Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density. Vented pressure probe Vented pressure probe, automatically compensates for changes in barometric pressure. Simple setup Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces. Temperature measurement Water temperature output in addition to water level (for SDI-12 output).

The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring water level in a variety of applications.

Markets:

  • Storm Water
  • Flood Warning
  • Flow and Discharge
  • Mining
  • Source Water
  • HydroMet

Benefits

Ceramic pressure cell

The robust ceramic pressure cell offers industry-leading accuracy and does not deform over time like membrane technology, providing long-term measurement stability.


Rugged design

Ceramic pressure cell resistant to physical force (5 x burst pressure) and enclosure made of high-quality saltwater resistant steel for use in coastal environments.


Auto compensation

Built-in microcontroller – compensates for temperature effects and applies correction values for gravitational acceleration and water density.


Vented pressure probe

Vented pressure probe, automatically compensates for changes in barometric pressure.


Simple setup

Simple setup and connection to external dataloggers using SDI-12 or 4-20 mA interfaces.


Temperature measurement

Water temperature output in addition to water level (for SDI-12 output).

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number 63.037.001.9050
Product Name OTT PLS Pressure Level Sensor, 0 - 4 m, SDI-12
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLG210D3L24-003-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details