OTT Hydromet SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, with Shaft Encoder SDR-0001-4

Description
SUTRON fused the ultra-reliable SDI-12 optical encoder with our state-of-the-art SatLink2 Logger technology to create an encoder that never forgets. Benefits Dual Sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor Rating Table Compute discharge using a rating table with up to 50 points Averaging Stage can be computed by averaging multiple samples over a user-set period 4-20mA output Output stage or discharge using the 4-20mA circuit (requires SDR w/analog:SDR0001-4)
Description
SUTRON fused the ultra-reliable SDI-12 optical encoder with our state-of-the-art SatLink2 Logger technology to create an encoder that never forgets. Benefits Dual Sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor Rating Table Compute discharge using a rating table with up to 50 points Averaging Stage can be computed by averaging multiple samples over a user-set period 4-20mA output Output stage or discharge using the 4-20mA circuit (requires SDR w/analog:SDR0001-4)

Suppliers

Company
Product
Description
Supplier Links
SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, with Shaft Encoder - SDR-0001-4 - OTT Hydromet
Loveland, CO, United States
SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, with Shaft Encoder
SDR-0001-4
SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, with Shaft Encoder SDR-0001-4
SUTRON fused the ultra-reliable SDI-12 optical encoder with our state-of-the-art SatLink2 Logger technology to create an encoder that never forgets. Benefits Dual Sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor Rating Table Compute discharge using a rating table with up to 50 points Averaging Stage can be computed by averaging multiple samples over a user-set period 4-20mA output Output stage or discharge using the 4-20mA circuit (requires SDR w/analog:SDR0001-4)

SUTRON fused the ultra-reliable SDI-12 optical encoder with our state-of-the-art SatLink2 Logger technology to create an encoder that never forgets.

Benefits

Dual Sensor

Setup SDR to measure a second stage using an analog* or SDI-12 sensor


Rating Table

Compute discharge using a rating table with up to 50 points


Averaging

Stage can be computed by averaging multiple samples over a user-set period


4-20mA output

Output stage or discharge using the 4-20mA circuit (requires SDR w/analog:SDR0001-4)

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number SDR-0001-4
Product Name SUTRON Stage Discharge Recorder, with Analog input and 4-20mA outputs, with Shaft Encoder
Device Classification Sensor Only
Measuring Range -960 to 960 inch (-24380 to 24380 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 700S14A0A-0299 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 7682034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Maximum Operating Pressure 15.95 psi (11.23 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details