OTT Hydromet SUTRON Stage Discharge Recorder, with shaft encoder only and SD Card Slot SDR-0001-1SD

Description
SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations. Benefits Dual sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor. Rating table Compute discharge using a rating table with up to 50 points. Averaging Stage can be computed by averaging multiple samples over a user-set period.
Description
SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations. Benefits Dual sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor. Rating table Compute discharge using a rating table with up to 50 points. Averaging Stage can be computed by averaging multiple samples over a user-set period.

Suppliers

Company
Product
Description
Supplier Links
SUTRON Stage Discharge Recorder, with shaft encoder only and SD Card Slot - SDR-0001-1SD - OTT Hydromet
Loveland, CO, United States
SUTRON Stage Discharge Recorder, with shaft encoder only and SD Card Slot
SDR-0001-1SD
SUTRON Stage Discharge Recorder, with shaft encoder only and SD Card Slot SDR-0001-1SD
SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations. Benefits Dual sensor Setup SDR to measure a second stage using an analog* or SDI-12 sensor. Rating table Compute discharge using a rating table with up to 50 points. Averaging Stage can be computed by averaging multiple samples over a user-set period.

SDR is a Logging Shaft Encoder used in surface water & groundwater applications. Front panel programmable, it holds over one year of data, & operates for over one year on alkaline batteries. SDR supports dual sensors to measure a second stage using an analog or SDI-12 sensor. It supports rating tables and incorporates standard flume and weir equations.

Benefits

Dual sensor

Setup SDR to measure a second stage using an analog* or SDI-12 sensor.


Rating table

Compute discharge using a rating table with up to 50 points.


Averaging

Stage can be computed by averaging multiple samples over a user-set period.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number SDR-0001-1SD
Product Name SUTRON Stage Discharge Recorder, with shaft encoder only and SD Card Slot
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 585-00430 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
High Temperature Linear Displacement and Level Measurement Probe - GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details