OTT Hydromet SUTRON Accubar Constant Flow Bubbler, 50 psi Range, 3/8" Fitting, Dual Orifice 56-0134-50-2

Description
The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers, streams, dams and reservoirs, as well as oceans, industrial areas, plus any area where water density changes, e.g., tidal & estuary areas. Markets: Flow and Discharge Flood Warning HydroMet Benefits Flexible Bubbler is both a logger and a sensor, capable of working as a stand-alone or with other loggers/communcation s devices via SDI-12, RS232 and RS485. Large storage Flash Log holds over 300,00 readings and allows recording of status, water level data. Self-contained Self-contained needing only external power and orifice tubing.
Description
The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers, streams, dams and reservoirs, as well as oceans, industrial areas, plus any area where water density changes, e.g., tidal & estuary areas. Markets: Flow and Discharge Flood Warning HydroMet Benefits Flexible Bubbler is both a logger and a sensor, capable of working as a stand-alone or with other loggers/communcation s devices via SDI-12, RS232 and RS485. Large storage Flash Log holds over 300,00 readings and allows recording of status, water level data. Self-contained Self-contained needing only external power and orifice tubing.

Suppliers

Company
Product
Description
Supplier Links
SUTRON Accubar Constant Flow Bubbler, 50 psi Range, 3/8
Loveland, CO, United States
SUTRON Accubar Constant Flow Bubbler, 50 psi Range, 3/8" Fitting, Dual Orifice
56-0134-50-2
SUTRON Accubar Constant Flow Bubbler, 50 psi Range, 3/8" Fitting, Dual Orifice 56-0134-50-2
The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers, streams, dams and reservoirs, as well as oceans, industrial areas, plus any area where water density changes, e.g., tidal & estuary areas. Markets: Flow and Discharge Flood Warning HydroMet Benefits Flexible Bubbler is both a logger and a sensor, capable of working as a stand-alone or with other loggers/communcation s devices via SDI-12, RS232 and RS485. Large storage Flash Log holds over 300,00 readings and allows recording of status, water level data. Self-contained Self-contained needing only external power and orifice tubing.

The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers, streams, dams and reservoirs, as well as oceans, industrial areas, plus any area where water density changes, e.g., tidal & estuary areas.

Markets:

  • Flow and Discharge
  • Flood Warning
  • HydroMet

Benefits

Flexible

Bubbler is both a logger and a sensor, capable of working as a stand-alone or with other loggers/communcations devices via SDI-12, RS232 and RS485.


Large storage

Flash Log holds over 300,00 readings and allows recording of status, water level data.


Self-contained

Self-contained needing only external power and orifice tubing.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number 56-0134-50-2
Product Name SUTRON Accubar Constant Flow Bubbler, 50 psi Range, 3/8" Fitting, Dual Orifice
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLC210D3L24-4C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details