OTT Hydromet OTT Orpheus Mini Level Logger, Lithium, 0 - 20 m ORM020MLIT

Description
The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flow and Discharge Mining Source Water HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary. High accuracy Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability. Simple maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required. Measurement technology Vented pressure cell to avoid data post processing by compensating the barometric pressure. Flexible installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.
Description
The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flow and Discharge Mining Source Water HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary. High accuracy Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability. Simple maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required. Measurement technology Vented pressure cell to avoid data post processing by compensating the barometric pressure. Flexible installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.

Suppliers

Company
Product
Description
Supplier Links
OTT Orpheus Mini Level Logger, Lithium, 0 - 20 m - ORM020MLIT - OTT Hydromet
Loveland, CO, United States
OTT Orpheus Mini Level Logger, Lithium, 0 - 20 m
ORM020MLIT
OTT Orpheus Mini Level Logger, Lithium, 0 - 20 m ORM020MLIT
The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flow and Discharge Mining Source Water HydroMet Benefits Complete solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals. High reliability Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary. High accuracy Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability. Simple maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required. Measurement technology Vented pressure cell to avoid data post processing by compensating the barometric pressure. Flexible installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.

The OTT Orpheus Mini is an integrated pressure sensor and datalogger for level measurement in surface and groundwater applications. It features a robust ceramic measuring cell for long term accuracy and its built in datalogger manages and stores all measurements at user-programmable intervals.

Markets:

  • Flow and Discharge
  • Mining
  • Source Water
  • HydroMet

Benefits

Complete solution

Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), and/or temperature measurements at programmable intervals.


High reliability

Mechanical resistance to pressure overload and corrosive waters. Easy to maintain or clean - if necessary.


High accuracy

Ceramic pressure cell, unlike membrane technology, will not deform over time providing long-term measurement stability.


Simple maintenance

Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.


Measurement technology

Vented pressure cell to avoid data post processing by compensating the barometric pressure.


Flexible installation

Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number ORM020MLIT
Product Name OTT Orpheus Mini Level Logger, Lithium, 0 - 20 m
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 7943437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details
Optical Liquid Level Sensor M12 - IMS.LLS.DTM12 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Media Type Liquid
Meter Technology Type Optical
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details