OTT Hydromet OTT CTD, 66 ft, Alkaline CTD020MAL

Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flood Warning Groundwater Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.
Description
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flood Warning Groundwater Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Suppliers

Company
Product
Description
Supplier Links
OTT CTD, 66 ft, Alkaline - CTD020MAL - OTT Hydromet
Loveland, CO, United States
OTT CTD, 66 ft, Alkaline
CTD020MAL
OTT CTD, 66 ft, Alkaline CTD020MAL
0 The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications. It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals. Markets: Flood Warning Groundwater Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Complete Solution Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals. Conductivity measurement Outputs for conductivity include specific conductivity, salinity, and total dissolved solids. Accurate Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS). High Performance Mechanical resistance to pressure overload and corrosive waters. Flexible Installation Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates. Simple Maintenance Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

0
The OTT CTD is an integrated sensor and datalogger for measurement of water level, temperature, and conductivity in groundwater and surface water applications.
It features a robust ceramic measuring cell for long term accuracy and has outputs for salinity and total dissolved solids (TDS). Its built in datalogger manages and stores all measurements at user-programmable intervals.

Markets:

  • Flood Warning
  • Groundwater
  • Flow and Discharge
  • Nutrient Monitoring
  • Source Water
  • HydroMet

Benefits

Complete Solution

Pressure sensor with built-in data logger manages and stores pressure, depth to water, water level (stage), temperature measurements as well as conductivity at programmable intervals.


Conductivity measurement

Outputs for conductivity include specific conductivity, salinity, and total dissolved solids.


Accurate

Long-term accuracy: a robust ceramic pressure cell will not deform over time, and an accurate 4-electrode conductivity measuring cell provides outputs for salinity and total dissolved solids (TDS).


High Performance

Mechanical resistance to pressure overload and corrosive waters.


Flexible Installation

Easily installs in wells or pipes of 1 inch diameter or larger with use of convenient adapter plates.


Simple Maintenance

Infrared interface, batteries, and desiccant are accessible at the top of the well or pipe and no tools are required.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Level Sensors
Product Number CTD020MAL
Product Name OTT CTD, 66 ft, Alkaline
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details